EN
  • EN
  • DE

MIC24052YJL

Part No MIC24052YJL
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 12V, 6A High-Efficiency Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222246-MIC24052YJL
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24052YJL CAD Model

Description

The MIC24052YJL is a high-efficiency synchronous buck regulator manufactured by Micrel, now Microchip Technology. This regulator is designed to provide a stable and regulated voltage output from a higher voltage input, making it suitable for a wide range of power management applications. Its integrated features and advanced control scheme enable high efficiency, fast transient response, and compact solution size.

Applications

  • Point-of-load regulators
  • Distributed power systems
  • Notebook computers
  • Networking equipment
  • Solid state drives (SSDs)
  • Set-top boxes

Features

  • High Efficiency: Achieved through synchronous rectification and optimized control algorithms.
  • Wide Input Voltage Range: Accommodates various power supply configurations.
  • Adjustable Output Voltage: Allows for flexible voltage selection.
  • Integrated Power MOSFETs: Reduces external component count and solution size.
  • Overcurrent Protection: Protects the regulator and load from damage.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Small Package Size: Enables compact designs.

Benefits

  • Energy Savings: High efficiency minimizes power losses and reduces energy consumption.
  • Stable Output Voltage: Ensures reliable operation of connected devices.
  • Flexible Voltage Selection: Adjustable output voltage allows for customization.
  • Compact Solution: Integrated features and small package size enable space-saving designs.
  • Robust Protection: Overcurrent protection and thermal shutdown enhance reliability.

The MIC24052YJL's electrical characteristics typically include high switching frequency, low on-resistance MOSFETs, and advanced control features such as constant-on-time (COT) or constant-frequency PWM control. These features contribute to its high efficiency and fast transient response. The integrated power MOSFETs reduce the external component count and simplify the design process. Its protection features, such as overcurrent protection and thermal shutdown, enhance the reliability and robustness of the regulator. The device's small package size makes it suitable for space-constrained applications, making it a popular choice for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess