EN
  • EN
  • DE

EMC 038-004-508-03 - EMC 40GB QSFP+ TO SFP+ BREAKOUT CABLE Isilon H400 5M

Part No EMC 038-004-508-03 - EMC 40GB QSFP+ TO SFP+ BREAKOUT CABLE Isilon H400 5M
Manufacturer EMC
Catalog Cables
Description EMC 40GB QSFP+ TO SFP+ BREAKOUT CABLE Isilon H400 5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398374-EMC 038-004-508-03 - EMC 40GB QSFP+ TO SFP+ BREAKOUT CABLE Isilon H400 5M
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-004-508-03 - EMC 40GB QSFP+ TO SFP+ BREAKOUT CABLE Isilon H400 5M CAD Model

Description

The EMC 038-004-508-03 is a high-performance breakout cable designed for use in demanding network environments, specifically within EMC's Isilon H400 storage solutions. This 5-meter cable features a 40GB QSFP+ (Quad Small Form-factor Pluggable Plus) connector on one end and four 10GB SFP+ (Small Form-factor Pluggable Plus) connectors on the other, effectively enabling the distribution of a high-bandwidth QSFP+ port into four separate 10Gbps links. This functionality is essential for optimizing network topology, enhancing flexibility, and increasing the throughput of storage and networking hardware. The cable's breakout design makes it an ideal solution for connecting high-speed networking equipment such as switches, routers, and storage arrays, facilitating efficient data transfer and communication within data centers. It supports a broad range of applications, from high-density networking to high-performance computing, making it a versatile tool for IT and data center professionals. Built with precision and high-quality materials, the EMC 038-004-508-03 ensures reliable performance, minimal signal loss, and longevity in harsh data center environments.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess