EN
  • EN
  • DE

EMC 042-005-864 - EMC Rail kit 1U

Part No EMC 042-005-864 - EMC Rail kit 1U
Manufacturer EMC
Catalog Rack Options
Description EMC Rail kit 1U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1400502-EMC 042-005-864 - EMC Rail kit 1U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-005-864 - EMC Rail kit 1U CAD Model

Description

The EMC 042-005-864 Rail Kit is a high-quality, 1U rail kit designed for easy installation of EMC rack mount devices into standard 19-inch racks. This rail kit is engineered to provide a stable and secure mounting solution for a wide range of EMC networking and storage hardware. The design emphasizes ease of installation, with features that allow for quick and secure attachment to the rack without the need for specialized tools or extensive modifications. The rail kit is built to accommodate the specific dimensions and weight requirements of 1U EMC products, ensuring a perfect fit and optimal support. With its robust construction and precision engineering, the EMC 042-005-864 Rail Kit is an essential accessory for any IT professional looking to maintain an organized and efficient data center environment, providing reliability and durability for continuous operation.

You May Also Be Interested in

HP
HP Rail Kit for 1U SFF G10+ Servers
Need more? Email Us
HP
HP 1U Short Friction Rail Kit
Need more? Email Us
HP
HP Rail Kit for DL580 G8 / G9
Need more? Email Us
HP
HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Need more? Email Us
HP
HP BL c7000 Rail Kit
Need more? Email Us
HP
Hewlett Packard Enterprise 359254-001. Rack capacity: 2U, Compatibility: ProLiant DL360 G4, ProLiant DL380 G3, ProLiant DL380 G4, ProLiant DL380 G5, ProLiant DL385 G2,...
Need more? Email Us
HP
Hewlett Packard Enterprise 574765-001. Product colour: Stainless steel, Housing material: Metal, Compatibility: Proliant DL380 / DL385 G6 / DL385 G7Rack Mounting Hardware Kit, SFF for HP Proliant DL380 / DL385 G6 / DL385 G7.
Need more? Email Us
HP
HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess