EN
  • EN
  • DE

EMC 042-018-040 - EMC RAILKIT UNIFIED 5U V2

Part No EMC 042-018-040 - EMC RAILKIT UNIFIED 5U V2
Manufacturer EMC
Catalog IT Racks
Description EMC RAILKIT UNIFIED 5U V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400536-EMC 042-018-040 - EMC RAILKIT UNIFIED 5U V2
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-018-040 - EMC RAILKIT UNIFIED 5U V2 CAD Model

Description

The EMC 042-018-040 RAILKIT UNIFIED 5U V2 is a versatile and robust solution designed for the secure installation of compatible EMC storage systems in a 5U rack space. This rail kit is meticulously designed to meet the mounting needs of specific EMC solutions, providing a secure and reliable foundation that enhances system stability and accessibility. It is constructed from high-quality materials to withstand the demands of a data center environment, ensuring long-term durability and reliability. The rail kit includes all necessary hardware for a swift and straightforward mounting process, facilitating quick deployment or system reconfiguration without compromising on security. Its engineering promotes efficient cable management and optimal airflow, crucial for maintaining system performance and longevity. For organizations that rely on EMC storage solutions, the EMC 042-018-040 RAILKIT UNIFIED 5U V2 represents an essential investment, providing a secure mounting solution that supports efficient operations and maintenance activities.

You May Also Be Interested in

Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
CISCO
2U Rail Kit for UCS C-Series servers
Need more? Email Us
HP
HP 42U 600mm x 1200mm G2 Rack Cabinet
Need more? Email Us
Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess