EN
  • EN
  • DE

EMC 071-000-569-03 - 1080W AC INPUT DUAL 12V POWER SUPPLY

Part No EMC 071-000-569-03 - 1080W AC INPUT DUAL 12V POWER SUPPLY
Manufacturer EMC
Catalog Power Supply Units
Description 1080W AC INPUT DUAL 12V POWER SUPPLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400364-EMC 071-000-569-03 - 1080W AC INPUT DUAL 12V POWER SUPPLY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-569-03 - 1080W AC INPUT DUAL 12V POWER SUPPLY CAD Model

Description

The EMC 071-000-569-03 represents a high-capacity power supply unit offering a substantial 1080 watts of power, specifically designed to cater to high-demand data storage and computing environments. It features a dual 12V output configuration, ensuring a continuous and stable power delivery to support complex storage arrays and critical IT infrastructure. This PSU is built to meet the rigorous standards of reliability and efficiency required in enterprise-grade operations, making it an ideal choice for data centers and businesses that prioritize uptime and data integrity. Its AC input flexibility accommodates varying power grid standards, enhancing its compatibility across different geographical regions. With an emphasis on reliability, the unit incorporates redundancy features, reducing the risk of power disruptions that could lead to data loss or downtime. The energy-efficient design of this PSU not only maximizes operational cost savings but also supports organizational efforts towards sustainability. Easy to install and integrate into existing systems, the EMC 071-000-569-03 PSU is a critical component for ensuring the seamless operation of high-end storage solutions and IT infrastructure.

You May Also Be Interested in

CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess