EN
  • EN
  • DE

EMC 0B28589-ISILON - EMC 800GB SSD 2.5 SAS 12G ISILON X410

Part No EMC 0B28589-ISILON - EMC 800GB SSD 2.5 SAS 12G ISILON X410
Manufacturer EMC
Catalog Hard Drives
Description EMC 800GB SSD 2.5 SAS 12G ISILON X410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399719-EMC 0B28589-ISILON - EMC 800GB SSD 2.5 SAS 12G ISILON X410
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 0B28589-ISILON - EMC 800GB SSD 2.5 SAS 12G ISILON X410 CAD Model

Description

The EMC 0B28589-ISILON SSD is a high-performance, 800GB solid-state drive engineered for integration with the EMC ISILON X410 storage system. This 2.5-inch SAS SSD supports a 12Gbps interface, providing rapid data transfer rates that markedly improve the performance and efficiency of ISILON X410 systems. With an 800GB capacity, it offers a robust storage solution for critical applications and data, enabling enterprises to accelerate their workflows and improve data access times significantly. Designed to meet the specific requirements of the ISILON X410, this SSD facilitates seamless storage system upgrades, enhancing the overall capability to handle data-intensive operations such as big data analytics, high-performance computing (HPC), and dynamic cloud services. The development focus on reliability ensures that the drive can withstand the operational demands of 24/7 enterprise environments, with features like wear leveling, error checking, and correction algorithms maintaining data integrity over the SSD's lifespan. Incorporating this SSD into EMC ISILON X410 systems enables businesses to leverage the advantages of solid-state technology, including lower power consumption, reduced heat output, and improved system responsiveness. In summary, the EMC 0B28589-ISILON SSD represents an essential upgrade for the ISILON X410, offering a powerful combination of speed, capacity, and reliability that can significantly enhance the storage system's performance and efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess