EN
  • EN
  • DE

EMC 100-563-653-01 - FAN PACK 80MMX80MMX38MM W/CONN

Part No EMC 100-563-653-01 - FAN PACK 80MMX80MMX38MM W/CONN
Manufacturer EMC
Catalog Fan
Description FAN PACK 80MMX80MMX38MM W/CONN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1398523-EMC 100-563-653-01 - FAN PACK 80MMX80MMX38MM W/CONN
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-653-01 - FAN PACK 80MMX80MMX38MM W/CONN CAD Model

Description

The EMC 100-563-653-01 fan pack is a compact yet powerful cooling solution, measuring 80mm by 80mm by 38mm. Equipped with a connector for easy integration, this fan pack is designed to provide exceptional airflow and cooling efficiency for a wide range of electronic equipment and components. Its dimensions make it a versatile option for various applications, including servers, storage systems, and networking equipment, where maintaining optimal operating temperatures is crucial for performance and reliability. The fan’s durable construction ensures long-lasting operation even in demanding environments, making it a reliable choice for IT professionals and system administrators seeking to enhance their cooling infrastructure. The inclusion of a connector simplifies the installation process, allowing for quick and secure connections to the power supply and other system components.

You May Also Be Interested in

CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess