EN
  • EN
  • DE

EMC 100-565-146 - EMC VNX5600 3U Bezel

Part No EMC 100-565-146 - EMC VNX5600 3U Bezel
Manufacturer EMC
Catalog IT Racks
Description EMC VNX5600 3U Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400517-EMC 100-565-146 - EMC VNX5600 3U Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-565-146 - EMC VNX5600 3U Bezel CAD Model

Description

The EMC 100-565-146 EMC VNX5600 3U Bezel is a specially designed front cover that fits the EMC VNX5600 storage system. Measuring at 3U in rack size, this bezel not only enhances the aesthetic appeal of the storage array but also serves a protective role. It safeguards the device's internal components from dust and other particulates, potentially extending the life span of the storage system. The bezel is crafted to allow easy access to drives and indicators without compromising protection. It seamlessly integrates with the VNX5600's design, ensuring that airflow and cooling are not hindered, which is crucial for maintaining optimal performance. This bezel is an essential accessory for users who aim to maintain their EMC storage system's functionality while ensuring it blends perfectly with other rack-mounted equipment in a data center environment.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT R340 R350 XRS SLIDING A12
Need more? Email Us
Dell
RAILKIT R900 R905 PE6850 PE6950 RAPID
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess