EN
  • EN
  • DE
  • IT

EMC 100-885-345 - Empty DAE Chassis

Part No EMC 100-885-345 - Empty DAE Chassis
Manufacturer EMC
Catalog Chassis
Description Empty DAE Chassis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1398380-EMC 100-885-345 - Empty DAE Chassis
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-885-345 - Empty DAE Chassis CAD Model

Description

The EMC 100-885-345 represents an essential component for expanding the storage capacity of EMC's data storage systems. This product is an empty Disk Array Enclosure (DAE) chassis designed to house additional hard drives or solid-state drives, thus offering a flexible and scalable solution for growing storage needs. The chassis is engineered to integrate seamlessly with existing EMC storage arrays, enabling users to augment their storage capabilities without significant reconfiguration or downtime. Constructed with durability and reliability in mind, the empty DAE chassis is built to endure the high demands of data center environments, including constant operation and variable temperature conditions. Its design prioritizes ease of installation and maintenance, featuring accessible drive bays for quick and efficient drive additions or replacements. By providing additional physical storage space in a compact form factor, the EMC 100-885-345 plays a crucial role in enabling businesses to scale their storage infrastructure in accordance with their evolving data requirements, ensuring sustained performance, reliability, and data availability.

You May Also Be Interested in

CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
Cisco 7609
Need more? Email Us
Supermicro
Supermicro CSE-826 2U Chassis 12x3.5
Need more? Email Us
CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.
Need more? Email Us
CISCO
UCS SP Select 5108 AC2 Chassis w/FI6324, UCS Centr
Need more? Email Us
CISCO
Cisco MDS 9710 Chassis
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess