EN
  • EN
  • DE

EMC 110-188-104C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU

Part No EMC 110-188-104C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU
Manufacturer EMC
Catalog Spare Parts
Description EMC VNX8000 SP BOARD ASSY 2.7GHz CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1400829-EMC 110-188-104C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-188-104C-01 - EMC VNX8000 SP BOARD ASSY 2.7GHz CPU CAD Model

Description

The EMC 110-188-104C-01 is a high-end Storage Processor (SP) Board Assembly designed for the EMC VNX8000 series of unified storage systems. It features a powerful 2.7GHz CPU that significantly enhances the system's processing capabilities, ensuring efficient management and operation of storage processes. This component is pivotal in enabling the VNX8000 to deliver exceptional performance, reliability, and scalability, making it well-suited for demanding enterprise environments that require advanced storage solutions. The SP Board Assembly ensures smooth and efficient execution of storage tasks, including data deduplication, compression, and encryption, thereby optimizing the overall performance of the storage system. With this assembly, the EMC VNX8000 can handle high volumes of data with ease, providing businesses with the reliability and speed necessary for critical applications. Its integration into the VNX8000 series underscores EMC's dedication to providing state-of-the-art technology that meets the evolving needs of modern data centers.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess