EN
  • EN
  • DE

EMC P-X-2UC-VLTBB - EMC VNX Batteri Backup Unit (Lithium)

Part No EMC P-X-2UC-VLTBB - EMC VNX Batteri Backup Unit (Lithium)
Manufacturer EMC
Catalog Battery
Description EMC VNX Batteri Backup Unit (Lithium)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398226-EMC P-X-2UC-VLTBB - EMC VNX Batteri Backup Unit (Lithium)
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC P-X-2UC-VLTBB - EMC VNX Batteri Backup Unit (Lithium) CAD Model

Description

The EMC P-X-2UC-VLTBB is a lithium Battery Backup Unit (BBU) tailored for the EMC VNX series storage arrays. This BBU is designed to provide critical power support, ensuring the VNX storage systems can handle unexpected power disruptions or failures without loss of data or functionality. Leveraging lithium technology, the unit offers superior performance characteristics, including a longer operational lifespan, enhanced energy density, and quicker recharge times compared to older battery technologies. It is instrumental in maintaining the integrity and availability of stored data by providing sufficient power to allow the system's cache memory to write data to the disks safely and power down the system without damaging ongoing operations. The EMC P-X-2UC-VLTBB is uniquely designed to integrate seamlessly into the EMC VNX series, facilitating straightforward installation and maintenance. This battery backup unit is an essential component for businesses and data centers that rely on EMC VNX storage solutions, providing an added layer of security and reliability to their data management infrastructure. Its addition to the VNX storage array significantly mitigates the risks associated with power outages, ensuring continuous data availability and system reliability.

You May Also Be Interested in

EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess