EN
  • EN
  • DE

EMC VNX53D1530 - EMC VNX5300 w/ 4 x 300gb Block

Part No EMC VNX53D1530 - EMC VNX5300 w/ 4 x 300gb Block
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5300 w/ 4 x 300gb Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401041-EMC VNX53D1530 - EMC VNX5300 w/ 4 x 300gb Block
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX53D1530 - EMC VNX5300 w/ 4 x 300gb Block CAD Model

Description

The EMC VNX53D1530, or simply EMC VNX5300, equipped with 4 x 300GB block storage, is part of the VNX series known for its powerful and flexible storage solutions. The VNX5300 is designed to support both block and file storage, making it a versatile option for a range of applications from databases to file sharing within medium to large enterprise environments. It utilizes MCx, EMC's multicore optimization software, ensuring high performance and efficient use of resources. The system supports up to 125TB of raw capacity, making it scalable for growing data needs. It also features fully automated storage tiering (FAST), which automatically moves data between storage tiers based on usage patterns and performance requirements, ensuring optimal efficiency. The VNX5300 is equipped with integrated data protection, including snapshots, remote replication, and application-aware backup, providing robust solutions for business continuity and disaster recovery. Its user-friendly management interface simplifies administration, allowing for easy configuration, monitoring, and troubleshooting. For enterprises looking for a reliable, high-performance storage system that can support a diverse set of workloads, the EMC VNX5300 presents a compelling option.

You May Also Be Interested in

NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess