EN
  • EN
  • DE

EMC VNXB6GSDAE25 - EMC 25-slot Disk Array Enclosure for 2.5in VNX

Part No EMC VNXB6GSDAE25 - EMC 25-slot Disk Array Enclosure for 2.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 25-slot Disk Array Enclosure for 2.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401010-EMC VNXB6GSDAE25 - EMC 25-slot Disk Array Enclosure for 2.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNXB6GSDAE25 - EMC 25-slot Disk Array Enclosure for 2.5in VNX CAD Model

Description

The EMC VNXB6GSDAE25 Disk Array Enclosure is an extension unit specifically designed for the EMC VNX series, offering additional storage capacity in a compact and efficient 2.5-inch form factor. With 25 slots available, this enclosure provides substantial space for expanding your storage array, allowing businesses to scale their data storage capabilities in line with growth. It is especially suitable for high-density configurations where space optimization is critical. This enclosure supports the VNX series' diverse range of drive types, including SSDs for high performance and HDDs for high capacity, enabling customized setups that can balance speed and storage requirements. The VNXB6GSDAE25 integrates seamlessly with existing VNX systems, ensuring uninterrupted data services and simplified management through a unified interface. It is engineered for reliability, incorporating redundant power supplies and cooling units to maintain optimal performance under various operational conditions. For organizations looking to extend their VNX storage infrastructure, the VNXB6GSDAE25 enclosure offers a straightforward and efficient solution.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
Supermicro
SuperChassis CSE-826-JBPWR2 JBOD 2U 12x3.5
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess