EN
  • EN
  • DE
  • IT

B32021A3102M000

Part No B32021A3102M000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 1000PF 20% 1.5KVDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Manufacturer EPCOS (TDK)
Series B32021
Package Bulk
Operating Temperature Range -40°C ~ 110°C
Mounting Through Hole
Package Radial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Other Part Number 495-4086, B32021A3102M, B32021A3102M-ND, Q3326414
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912409-B32021A3102M000
Ultra Librarian 3D Model Ultra Librarian B32021A3102M000 CAD Model

Description

The EPCOS (TDK) B32021A3102M000 is a high popularity electronic component that is widely used in the industry. This film capacitor is ideal for applications that require high voltage and high temperature.

  • Capacitance: 300V 1500V (1.5kV) Polypropylene (PP)
  • Technology: Metallized radial
  • Package Type: Bulk and radial
  • Mounting: Through hole
  • RoHS: Compliant
  • Production Lead Time: 51 weeks (estimated)

You May Also Be Interested in

Kemet
CAP FILM 2.2UF 20% 1KVDC RADIAL
Lowest to $15.2727
EPCOS (TDK)
CAP FILM 3.3UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.22UF 10% 630VDC RAD
Need more? Email Us
Kemet
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.5245
Wurth Electronics Inc
CAP FILM 1UF 10% 275VAC RADIAL
Lowest to $1.8720
Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
WIMA
FKP 1 6800 pF 6000 VDC 13x24x31.
Need more? Email Us
Kemet
CAP FILM 6.8UF 5% 250VDC RAD
Lowest to $12.2181
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3054 $56.4990
450+ $0.2507 $112.8150
695+ $0.2428 $168.7460
955+ $0.2350 $224.4250
1,235+ $0.2271 $280.4685
1,655+ $0.2036 $336.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess