EN
  • EN
  • DE

B32921C3103K

Part No B32921C3103K
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 759279-B32921C3103K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32921C3103K CAD Model

Description

The B32921C3103K is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). This type of capacitor is widely used in various electronic circuits for filtering, energy storage, and coupling applications. Its robust construction and stable electrical characteristics make it suitable for demanding environments.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies for electronic devices.
  • Lighting Ballasts: Employed in fluorescent and LED lighting ballasts for power factor correction and filtering.
  • Motor Control: Utilized in motor control circuits for AC voltage filtering and suppressing electrical noise.
  • Snubber Circuits: Used in snubber circuits to protect electronic components from voltage transients and spikes.
  • Audio Equipment: Employed in audio amplifiers and other audio equipment for signal coupling and filtering.

Features:

  • Metallized Polypropylene Film: Provides excellent electrical properties, including high insulation resistance and low dissipation factor.
  • Self-Healing Properties: Can recover from dielectric breakdowns, enhancing reliability and lifespan.
  • High Voltage Capability: Designed to withstand high voltage stress in demanding applications.
  • Flame-Retardant Construction: Manufactured with flame-retardant materials for enhanced safety.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Benefits:

  • Improved Circuit Performance: Enhances circuit stability and reduces noise through effective filtering.
  • Increased Reliability: Offers long-term reliability and stable performance in demanding environments.
  • Enhanced Safety: Provides protection against voltage transients and overvoltages.
  • Compact Design: Allows for integration into space-constrained electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient capacitor solution at a competitive price.

Additional Details:

The B32921C3103K has a capacitance value of 0.01µF (10nF) and a voltage rating. The metallized polypropylene film provides excellent electrical properties, including high insulation resistance and low dissipation factor. It is important to consult the EPCOS (TDK) datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications to ensure proper implementation in your design. The datasheet contains information on capacitance tolerance, operating temperature range, and life test performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0855 $50.0175
1,425+ $0.0702 $100.0350
2,210+ $0.0680 $150.2800
3,040+ $0.0658 $200.0320
3,935+ $0.0636 $250.2660
5,265+ $0.0570 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,475 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess