EN
  • EN
  • DE

B32926C3106M

Part No B32926C3106M
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818388-B32926C3106M
Ultra Librarian 3D Model Ultra Librarian B32926C3106M CAD Model

Description

The B32926C3106M is a metallized polypropylene film capacitor manufactured by EPCOS, now part of TDK. These capacitors are designed for general-purpose applications in electronic circuits, providing reliable performance in a wide range of conditions. They are particularly well-suited for filtering, energy storage, and coupling/decoupling applications.

Applications:

  • Power supplies: Used for filtering and smoothing DC voltage in power supply circuits.
  • Lighting ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • Motor control: Utilized in motor control circuits for filtering and energy storage.
  • Audio equipment: Used for signal coupling and decoupling in audio amplifiers and other audio circuits.
  • General-purpose electronics: Suitable for various filtering, decoupling, and energy storage applications in electronic devices.

Features:

  • Metallized polypropylene film: Provides excellent electrical characteristics and high stability.
  • Self-healing properties: Offers protection against transient overvoltages and extends the capacitor's lifespan.
  • High AC voltage capability: Suitable for applications with high AC voltage requirements.
  • RoHS compliant: Meets environmental regulations for hazardous substance content.
  • Flame-retardant epoxy resin coating: Provides mechanical protection and enhances safety.

Benefits:

  • Reliable performance: Stable electrical characteristics ensure consistent performance in demanding applications.
  • Long lifespan: Self-healing properties and robust construction contribute to a long operational life.
  • Enhanced safety: Flame-retardant coating provides additional protection against fire hazards.
  • Wide range of applications: Suitable for various filtering, decoupling, and energy storage applications.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

The B32926C3106M capacitor typically has a capacitance value of 10µF and a voltage rating of 305VAC. These capacitors are often used in applications where a combination of high capacitance, high voltage rating, and stable performance is required. The self-healing properties of the metallized polypropylene film ensure that minor insulation breakdowns do not lead to catastrophic failure, which is critical in many power electronics applications.

In terms of physical characteristics, the capacitor is encapsulated in a flame-retardant epoxy resin coating, which provides mechanical protection and helps to dissipate heat. The lead spacing is typically standardized to facilitate easy mounting on printed circuit boards. The capacitor is designed to operate over a wide temperature range, typically from -40°C to +105°C, making it suitable for use in harsh environments.

You May Also Be Interested in

Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM SMD PEN
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess