EN
  • EN
  • DE

B39162-B3519-U410

Part No B39162-B3519-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818407-B39162-B3519-U410
Ultra Librarian 3D Model Ultra Librarian B39162-B3519-U410 CAD Model

Description

The B39162-B3519-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are critical components used for precise frequency selection in various electronic devices, particularly in wireless communication systems.

Applications:

  • Mobile Communication Systems: Employed in cellular handsets and base stations to filter signals, reducing interference and improving reception.
  • Wireless Networking: Used in Wi-Fi routers and devices to isolate specific channels and improve data transmission.
  • Satellite Communication: Integrated in satellite receivers and transmitters to filter out unwanted frequencies.
  • Automotive Electronics: Utilized in keyless entry systems and other wireless automotive applications to ensure reliable communication.
  • Remote Control Systems: Found in remote controls for televisions, garage door openers, and other devices to provide specific frequency selection.

Features:

  • SAW Technology: Offers high precision and stability in frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring maximum signal strength.
  • High Attenuation: Effectively suppresses unwanted signals outside the desired frequency band.
  • Compact Size: Allows for integration in space-constrained devices.
  • Surface Mount Device (SMD): Designed for automated assembly processes, reducing manufacturing time and costs.

Benefits:

  • Improved Signal Quality: Provides clean and reliable signal reception by eliminating unwanted noise and interference.
  • Enhanced System Performance: Increases the efficiency and reliability of wireless communication systems.
  • Reduced Interference: Minimizes the impact of external signals, ensuring stable performance.
  • Lower Power Consumption: Reduces signal loss, improving overall system efficiency and extending battery life in portable devices.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a competitive price.

Additional Details:

The B39162-B3519-U410 is typically designed for a specific center frequency within the GHz range, commonly used in wireless communication bands. Its compact SMD package allows for easy integration into modern electronic devices. It typically operates over a temperature range of -30°C to +85°C. For precise specifications, including the center frequency, bandwidth, insertion loss, and attenuation characteristics, refer to the manufacturer's datasheet.

This SAW filter is a reliable choice for designers seeking high-performance filtering in a compact form factor for a wide range of wireless applications. Its robust design ensures consistent performance in demanding environments.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0515 $65.2575
11+ $10.7092 $117.8012
17+ $10.3742 $176.3614
24+ $10.0393 $240.9432
30+ $9.7055 $291.1650
40+ $8.7006 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess