EN
  • EN
  • DE

B39192-LS10D-L310-A03

Part No B39192-LS10D-L310-A03
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047541-B39192-LS10D-L310-A03
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39192-LS10D-L310-A03 CAD Model

Description

The B39192-LS10D-L310-A03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are designed for use in various radio frequency (RF) applications. SAW filters are known for their ability to precisely filter signals, making them ideal for use in wireless communication systems, ensuring clear and reliable signal transmission and reception.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter specific frequency bands, ensuring efficient signal processing.
  • Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices such as routers and access points for filtering and signal conditioning.
  • Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, ensuring reliable operation.
  • Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) for reliable wireless communication.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to filter specific frequency bands.

Features

  • High Selectivity: Provides sharp signal filtering, rejecting unwanted frequencies.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength.
  • Compact Size: Facilitates integration into small electronic devices and modules.
  • Stable Performance: Offers consistent performance over a wide temperature range and various operating conditions.
  • High Reliability: Ensures long-term performance and durability in demanding environments.

Benefits

  • Improved Signal Quality: By filtering out unwanted noise and interference, the signal quality is enhanced.
  • Enhanced System Performance: The high selectivity and low insertion loss lead to better overall system performance.
  • Reduced System Cost: The compact size and high integration capability contribute to reducing the size and cost of the overall system.
  • Increased Reliability: The stable performance and high reliability ensure long-term operation without failures.
  • Simplified Design: The filter simplifies the design process by providing a complete filtering solution for specific RF applications.

Additional Details

The B39192-LS10D-L310-A03 SAW filter is designed for specific frequency bands and impedance matching requirements. Accurate center frequency, bandwidth, insertion loss, and attenuation specifications are critical for optimal performance. Designers should refer to the detailed datasheets provided by EPCOS (TDK) to ensure that the filter meets the specific requirements of their application. The operating temperature range and maximum power handling capability must also be considered for reliable operation in the intended environment. Careful consideration of these specifications will ensure that the SAW filter provides the desired filtering characteristics and contributes to the overall performance and reliability of the system.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess