EN
  • EN
  • DE

B39741B7924P810

Part No B39741B7924P810
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description SAW Duplexer LTE Band 17
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150711-B39741B7924P810
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39741B7924P810 CAD Model

Description

The B39741B7924P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are critical components in radio frequency (RF) systems, responsible for selectively passing desired signals while rejecting unwanted signals and noise. They are commonly chosen for their compact size, low insertion loss, and sharp frequency selectivity.

Applications:

  • Wireless communication systems (e.g., Bluetooth, WLAN)
  • Mobile phones
  • Remote control systems
  • Satellite communication systems
  • ISM band applications

Features:

  • High selectivity: Provides excellent rejection of out-of-band signals.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • Compact size: Enables integration into small electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Stable performance: Maintains consistent characteristics over a wide range of operating conditions.

Benefits:

  • Improved signal quality: Enhances the performance of wireless communication by reducing noise and interference.
  • Extended communication range: Minimizes signal loss, allowing for greater distances.
  • Reduced power consumption: Improves energy efficiency by selectively filtering desired signals.
  • Simplified circuit design: Integrates filtering functionality, reducing the need for discrete components.
  • Enhanced reliability: Ensures consistent performance in diverse operating conditions.

Additional Details:

SAW filters, such as the B39741B7924P810, rely on the piezoelectric effect, converting electrical signals into mechanical waves (surface acoustic waves) on a piezoelectric substrate. The specific frequency response is determined by the design of the interdigital transducers (IDTs) on the substrate. The SMT package is designed for automated assembly. EPCOS (TDK) is a well-regarded manufacturer of high-quality electronic components. Detailed information about the center frequency, bandwidth, insertion loss, and impedance characteristics is generally available in the product datasheet. This particular component is listed as END-OF-LIFE, implying it is no longer actively in production but could be available from distributors or within existing devices. Similar devices function in the MHz to GHz frequency range. Compliant with RoHS standards.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess