EN
  • EN
  • DE

B41888C5478M000

Part No B41888C5478M000
Manufacturer EPCOS (TDK)
Catalog Aluminum Capacitors
Description CAP ALUM 4700UF 20% 25V RADIAL / Cap Aluminum Lytic 4700uF 25V 20% (18 X 35mm) Radial 7.5mm 0.015 Ohm 4300mA 10000h 105°C Automotive Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Series B41888
Packaging Bulk
Capacitance 4700μF
Tolerance ±20%
Voltage Rating 25V
ESR (Equivalent Series Resistance) 15 mOhm @ 10kHz
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications Automotive
Ripple Current - High Frequency 4.3A @ 100kHz
Impedance 14 mOhm
Lead Spacing 0.295" (7.50mm)
Dimension 0.709" Dia (18.00mm)
Height - Seated (Maximum) 1.457" (37.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 771056-B41888C5478M000
Popularity Medium
Supply and Demand Status Limited
Family Name B41888
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin Brazil
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian B41888C5478M000 CAD Model

Description

The EPCOS (TDK) 771056-B41888C5478M000 is a capacitor.

  • Capacitance: 4700μF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Impedance: 14 mOhm
  • ESR (Equivalent Series Resistance): 15 mOhm @ 10kHz
  • Lifetime @ Temperature: 10000 Hrs @ 105°C
  • Polarized: Yes
  • Family: B41888
  • Suitable for: Automotive Applications
  • Packaging: Bulk
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C to 105°C
  • Package: Radial, Can
  • Lead Spacing: 0.295” (7.50mm)
  • Ripple Current - High Frequency: 4.3A @ 100kHz
  • Height - Seated (Maximum): 1.457” (37.00mm)
  • Alternative Parts (Cross-Reference): RGA472M1EBKF1825B, UHE1E472MHT, RZW472M1EBK-1640T, RZW472M1EBKF1640T
  • Introduction Date: November 25, 2002
  • ECCN: EAR99
  • Country of Origin: Brazil
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess