EN
  • EN
  • DE

B72214S 102K101V57

Part No B72214S 102K101V57
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020465-B72214S 102K101V57
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72214S 102K101V57 CAD Model

Description

The B72214S102K101V57 is a varistor manufactured by EPCOS (TDK). Varistors are voltage-dependent resistors that provide overvoltage protection in electronic circuits. This particular varistor is designed to protect against transient voltage surges, safeguarding sensitive components from damage.

Applications:

  • Power supplies: Protecting against voltage spikes and surges.
  • Consumer electronics: Safeguarding devices like TVs, computers, and appliances.
  • Industrial equipment: Protecting sensitive electronics in machinery and control systems.
  • Telecommunications equipment: Ensuring reliable operation of communication systems.
  • Automotive electronics: Protecting electronic components in vehicles.

Features:

  • High surge current capability: Able to withstand large transient currents.
  • Fast response time: Quickly clamps overvoltage events.
  • Compact size: Allows for easy integration into various circuits.
  • Wide operating voltage range: Suitable for different voltage levels.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Enhanced equipment reliability: Protects against voltage surges, extending the lifespan of electronic devices.
  • Reduced downtime: Minimizes equipment failures caused by overvoltage events.
  • Improved safety: Protects users from electrical hazards.
  • Cost savings: Prevents costly repairs and replacements of damaged components.
  • Compliance with safety standards: Meets industry requirements for overvoltage protection.

Technical Specifications:

While detailed specifications depend on the exact model, key parameters typically include:

  • Maximum surge current: Indicating the peak current the varistor can handle.
  • Clamping voltage: The voltage at which the varistor starts to conduct significantly.
  • Operating voltage: The normal operating voltage of the circuit it protects.
  • Capacitance: The inherent capacitance of the varistor, which can affect circuit performance at high frequencies.

This EPCOS (TDK) varistor provides robust and reliable overvoltage protection, making it an essential component for various electronic applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess