EN
  • EN
  • DE

B82442A1106K

Part No B82442A1106K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Ind General Purpose Chip Wirewound 10mH 10% 79.6KHz 30Q-Factor Ferrite 25mA 2220 Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2220
Case Code (Imperial) 2220
Case / Package 5750
Composition Wirewound
Core Material Ferrite
Current Rating 25 mA
DC Current 25 mA
DC Resistance (DCR) 120 Ω
Depth 5.3 mm
Height 5 mm
Height - Seated (Max) 5.0038 mm
Inductance 10 mH
Inductance Tolerance 10 %
Lead Free Yes
Length 5.6 mm
Max DC Current 25 mA
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape (CT)
Q Factor 30
Radiation Hardening No
Ratings AEC-Q200
REACH SVHC No SVHC
Resistance 120 Ω
RoHS Compliant
Schedule B 8504500000
Self Resonant Frequency 500 kHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 79.6 kHz
Tolerance 10 %
Weight 480.014126 mg
Width 5.0038 mm
Win Source Part Number 965275-B82442A1106K
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82442A1106K CAD Model

Description

The EPCOS (TDK) 965275-B82442A1106K is a Wirewound Fixed Inductor designed for use in various electronic applications.

  • Inductance: 10 mH
  • DC Resistance (DCR): 120 Ω
  • Shielding: Unshielded
  • Self-Resonant Frequency: 500 kHz
  • Q Factor: 30
  • Tolerance: 10 %
  • Maximum DC Current Rating: 25 mA
  • Core Material: Ferrite
  • Mounting: Surface Mount
  • AEC-Q200 Rated: Yes
  • RoHS Compliant: Yes
  • Case/Package Sizes: 2220 and 5750
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess