EN
  • EN
  • DE

CDS3C15GTA

Part No CDS3C15GTA
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description CeraDiode Reliable ESD protection of single lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1160907-CDS3C15GTA
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDS3C15GTA CAD Model

Description

The CDS3C15GTA is a ceramic varistor from EPCOS (TDK), designed for transient voltage suppression (TVS). As a metal oxide varistor (MOV), it is used to protect sensitive electronic components from voltage surges caused by events such as electrostatic discharge (ESD), lightning strikes, and inductive load switching.

Applications:

  • Protection of automotive electronic control units (ECUs).
  • Surge protection for industrial automation equipment.
  • ESD protection for consumer electronics, including televisions and gaming consoles.
  • Overvoltage protection in power supplies and inverters.
  • Protection of communication lines in telecommunications equipment.

Features:

  • High surge current capability for robust protection.
  • Fast response time to quickly clamp transient voltages.
  • Compact size suitable for space-constrained applications.
  • Lead-free and RoHS compliant, meeting environmental standards.
  • Wide operating temperature range for reliable performance in diverse conditions.
  • Excellent clamping characteristics for effective voltage limiting.

Benefits:

  • Enhanced reliability of electronic systems by preventing overvoltage damage.
  • Extended lifespan of sensitive electronic components.
  • Reduced downtime and maintenance costs.
  • Improved safety by mitigating hazardous voltage levels.
  • Compliance with industry regulations and safety standards.

Additional Details:

The CDS3C15GTA varistor's key parameters include its voltage rating, which defines its operating voltage range and clamping voltage. The surge current rating indicates its ability to withstand high-energy surges. Its energy absorption capacity determines how much energy it can dissipate during a surge event. The capacitance value affects its performance in high-frequency applications. The device's physical dimensions are also important for PCB layout and integration. Detailed specifications can be found in the manufacturer's datasheet, including voltage ratings, surge current capability, energy absorption, capacitance, clamping voltage, and mechanical dimensions. Proper selection of the varistor based on the application's voltage, current, and energy requirements is essential for effective overvoltage protection.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 390V 8KA DISC 20MM
Lowest to $0.3402
EPCOS (TDK)
VARISTOR 33V 2KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1100V 6.5KA DISC 20MM
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess