The CT0805K14G is a multilayer varistor manufactured by EPCOS (TDK) designed to provide effective transient voltage suppression (TVS). It is engineered to protect sensitive electronic components from damage due to electrostatic discharge (ESD), lightning strikes, and other transient voltage events. The device is housed in a compact 0805 surface-mount package, making it suitable for high-density circuit board applications.
Applications
- Mobile devices (smartphones, tablets)
- Portable electronics
- Automotive electronics
- Industrial control systems
- Telecommunications equipment
- Power supplies
Features
- Multilayer varistor (MLV) construction
- 0805 case size
- High surge current capability
- Low clamping voltage
- Fast response time
- Bidirectional protection
- RoHS compliant
Benefits
- Protects electronic circuits from transient voltage surges
- Enhances the reliability and longevity of electronic devices
- Minimizes board space requirements
- Reduces the risk of equipment failure and downtime
- Complies with industry safety and environmental standards
- Cost-effective transient voltage protection solution
Additional Details
The CT0805K14G has a typical breakdown voltage of 14 V and a surge current capability of up to 100 A. It has a low capacitance which is important for preserving signal integrity in high-speed data lines. It is designed for operating temperatures ranging from -55°C to +125°C. The small size allows it to be placed near the sensitive components it is protecting, improving the effectiveness of the transient suppression. It is suitable for reflow soldering processes.