EN
  • EN
  • DE

S1D13776B01B11B

Part No S1D13776B01B11B
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case BGA
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 734064-S1D13776B01B11B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D13776B01B11B CAD Model

Description

The Epson S1D13776B01B11B is a display controller used in a variety of embedded systems to manage and drive display panels. This controller is designed to offer flexible display options and supports various display resolutions and interfaces. It enables the integration of high-quality visuals into devices, enhancing the user experience.

Applications

  • Embedded systems with LCD or TFT displays
  • Industrial control panels
  • Automotive infotainment systems
  • Medical devices with graphical user interfaces
  • Consumer electronics such as handheld devices

Features

  • Supports various LCD and TFT panel types
  • Multiple display interface options (e.g., RGB, SPI, I2C)
  • Integrated display buffer for efficient memory management
  • Hardware acceleration for graphics operations
  • Flexible resolution support, accommodating different display sizes
  • Power-saving modes to optimize energy consumption

Benefits

  • Enables high-quality display output for enhanced visual clarity
  • Simplifies display integration into embedded systems
  • Reduces system cost by integrating key display functions
  • Improves system performance through hardware acceleration
  • Provides flexibility in display selection and configuration
  • Extends battery life in portable devices through power management features

Additional Details

The S1D13776B01B11B typically supports a range of display resolutions, from small character displays to larger graphical TFT panels. It includes features like gamma correction, color space conversion, and backlight control. It often communicates with the host processor via parallel or serial interfaces. This display controller is designed to minimize the load on the host processor, enabling smoother graphics rendering and improved overall system performance.

The device is often found in applications where a dedicated display controller is required to manage the display interface efficiently. Its robust feature set and flexible configuration options make it a suitable choice for diverse embedded display applications. It requires careful configuration and initialization to ensure optimal performance and compatibility with the selected display panel.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4313 $67.2939
7+ $18.4049 $128.8343
10+ $17.8297 $178.2970
14+ $17.2545 $241.5630
18+ $16.6794 $300.2292
24+ $14.9538 $358.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess