EN
  • EN
  • DE

THGBMAG6A2JBIR

Part No THGBMAG6A2JBIR
Manufacturer Epson Company
Catalog EMMC
Description 8GB eMMC 4.41 19nm CS2 11.5x13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956171-THGBMAG6A2JBIR
Series *
Ultra Librarian 3D Model Ultra Librarian THGBMAG6A2JBIR CAD Model

Description

The THGBMAG6A2JBIR is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Epson. This component is designed to provide high-density, non-volatile storage for a variety of embedded applications. It integrates NAND flash memory with a sophisticated controller to manage memory operations, error correction, and wear leveling, simplifying memory management for the host system.

Applications

  • Smartphones: Provides storage for the operating system, applications, user data, and multimedia content.
  • Tablets: Used for storing the operating system, applications, and large files such as videos and documents.
  • Digital Cameras: Serves as the primary storage for captured photos and videos.
  • Portable Media Players: Stores music, videos, and other media files.
  • Automotive Infotainment Systems: Used for storing maps, multimedia content, and system software within vehicles.

Features

  • eMMC Interface: Utilizes the eMMC interface standard for fast and efficient data transfer rates.
  • Managed NAND Flash: Integrates NAND flash memory with a controller for comprehensive memory management.
  • High Storage Capacity: Offers a significant storage capacity suitable for modern applications.
  • Error Correction Code (ECC): Includes ECC functionality to ensure data integrity and reliability.
  • Wear Leveling: Implements wear leveling algorithms to extend the lifespan of the NAND flash memory.

Benefits

  • Simplified Integration: The integrated controller handles NAND management tasks, reducing the complexity for the host system.
  • Enhanced Performance: Fast data access and transfer rates improve the overall performance of the device.
  • Improved Reliability: ECC and wear leveling algorithms ensure data integrity and extend the life of the memory.
  • Reduced Development Time: The managed NAND solution simplifies development and integration processes, accelerating time-to-market.
  • Compact Form Factor: Offers a high storage capacity in a small physical size, ideal for portable devices.

Additional Details

The THGBMAG6A2JBIR operates at a voltage of either 3.3V or 1.8V, which allows for compatibility with a wide range of host systems. It is designed to function reliably within a specified temperature range, typically from -25°C to 85°C. This eMMC device also supports advanced features such as secure erase, data encryption, and boot partition capabilities, enhancing the overall security and functionality of the storage solution.

You May Also Be Interested in

SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $70.4000
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess