EN
  • EN
  • DE

EB G5200 LAMP-28216O

Part No EB G5200 LAMP-28216O
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997220-EB G5200 LAMP-28216O
Categories OEM Parts(C-E)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB G5200 LAMP-28216O CAD Model

Description

The Epson EB-G5200 LAMP-28216O is a replacement projector lamp designed specifically for the Epson EB-G5200 projector model. It is a key component of the projector, responsible for generating the bright light that projects the image onto the screen. Replacing the lamp is a common maintenance task for projectors, ensuring optimal brightness and image quality.

Applications:

  • Epson EB-G5200 Projector: Specifically designed and intended as a replacement lamp for this projector model.

Features:

  • High Brightness: Provides a bright and clear image.
  • Long Lifespan: Designed for a long operating life, reducing the frequency of replacements.
  • Easy Installation: Simple to install, allowing for quick replacement.
  • Genuine Epson Part: Ensures compatibility and optimal performance.

Benefits:

  • Restored Brightness: Restores the projector's original brightness, ensuring a clear and vibrant image.
  • Extended Projector Life: Extends the life of the projector by providing a reliable light source.
  • Minimized Downtime: Easy installation minimizes downtime during lamp replacement.
  • Consistent Performance: Genuine Epson part ensures consistent performance and reliability.

Additional Details:

The LAMP-28216O designation is specific to this Epson replacement lamp. The lifespan of the lamp can vary depending on the projector's usage and settings (e.g., brightness mode). Regularly cleaning the projector's air filter can help to prolong the lamp's lifespan. Always refer to the Epson EB-G5200 projector's user manual for detailed instructions on lamp replacement and maintenance. The lamp's wattage and lumen output are key specifications that define its brightness and performance characteristics, and can be found on the Epson website or product documentation. Incorrect lamp installation may damage the projector, so adhering to the manufacturer's instructions is crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess