EN
  • EN
  • DE

Q3321CE70026200

Part No Q3321CE70026200
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Custom Parts (N - R)
Description Oscillator XO 12MHz ±50ppm 15pF CMOS 60% 3.3V 4-Pin CSON SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134165-Q3321CE70026200
Categories Custom Parts
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q3321CE70026200 CAD Model

Description

The Q3321CE70026200 is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators are electronic oscillator circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This frequency is commonly used to keep track of time, as in quartz wristwatches, to provide a stable clock signal for digital integrated circuits, and to stabilize frequencies for radio transmitters and receivers.

Applications

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices (e.g., radios, network equipment)
  • Frequency synthesizers
  • Test and measurement equipment
  • Consumer electronics (e.g., watches, computers, mobile phones)

Features

  • High frequency stability
  • Low jitter
  • Compact size
  • Low power consumption
  • Wide operating temperature range (depending on the specific model)
  • High reliability

Benefits

  • Precise and stable timing for accurate operation of electronic devices.
  • Improved performance and reliability of systems relying on accurate clock signals.
  • Reduced power consumption in battery-powered devices.
  • Simplified circuit design due to integrated functionality.

Additional Details

While specific technical specifications for the Q3321CE70026200 would require a datasheet or detailed product information from Epson, typical crystal oscillators exhibit characteristics such as a frequency range in the MHz or kHz, a frequency stability measured in ppm (parts per million), and a specific load capacitance requirement. They often operate at a voltage of 3.3V or 5V. The packaging is usually a surface-mount device (SMD) for easy integration onto printed circuit boards (PCBs). The crystal material itself is usually quartz. For specific details, consult the official Epson datasheet for this part number.

You May Also Be Interested in

QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
PLX
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8783 $65.7405
75+ $1.5412 $115.5900
120+ $1.4931 $179.1720
160+ $1.4449 $231.1840
210+ $1.3968 $293.3280
280+ $1.2523 $350.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess