EN
  • EN
  • DE

S2D13P04F00A100

Part No S2D13P04F00A100
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Linear - Video Processing
Description IC VIDEO GRAPHIC CNTL 100QFP15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Epson Electronics America Inc-Semiconductor Div
Package Tray
Product Status Active
Function Interface
Applications Video Display
Standards NTSC, PAL
Control Interface I²C, SPI
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-QFP15 (14x14)
Base Product Number S2D13P04
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847020-S2D13P04F00A100
Ultra Librarian 3D Model Ultra Librarian S2D13P04F00A100 CAD Model

Description

The S2D13P04F00A100 is an integrated circuit (IC) for video processing manufactured by Epson Electronics America Inc-Semiconductor Div.

  • Package Type: Tray
  • Application: Video Display
  • Standard Package: 90 pcs
  • Function: Interface IC
  • Standards: NTSC and PAL
  • Supply Voltage: 1.8V to 3.3V
  • Mounting: Surface Mount
  • Package: 100-LQFP
  • Supplier Device Package: 100-QFP15 (14x14)
  • ECCN: EAR99
  • Product Status: Active
  • MSL: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $143.3824 $143.3824
2+ $138.6029 $277.2058
3+ $124.2647 $372.7941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess