The SCI7700YAA-T1 is a power management IC (PMIC) manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to efficiently manage power distribution and regulation in various electronic devices.
Applications
- Smartphones and mobile devices
- Tablets
- Wearable technology
- Portable media players
- IoT devices
Features
- Highly efficient power conversion
- Multiple voltage rails for different system components
- Integrated protection circuits for over-voltage, over-current, and short-circuit conditions
- Low quiescent current for extended battery life
- Compact package for space-constrained applications
- Programmable output voltages
- I2C interface for control and monitoring
- Thermal shutdown protection
Benefits
- Improved battery life: The high efficiency of the SCI7700YAA-T1 minimizes power loss and extends battery life in portable devices.
- Enhanced system reliability: Integrated protection circuits safeguard the system against damage from electrical faults.
- Reduced solution size: The compact package allows for smaller and more integrated designs.
- Simplified system design: The I2C interface enables easy control and monitoring of the PMIC.
- Flexible power management: Programmable output voltages allow for customized power configurations.
Additional Details
The SCI7700YAA-T1 typically operates with an input voltage range of 2.7V to 5.5V. It provides multiple regulated output voltages, which can be configured via the I2C interface. The IC also includes features such as soft-start and voltage sequencing to ensure stable and reliable power-up of the system. Further specifications can be found in the device datasheet. Package type: Typically a small QFN package.