EN
  • EN
  • DE

SRM2B256SLCX70

Part No SRM2B256SLCX70
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 340269-SRM2B256SLCX70
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRM2B256SLCX70 CAD Model

Description

The SRM2B256SLCX70 is a 256K-bit Static RAM (SRAM) from Epson, designed for high-performance and low-power applications. It utilizes advanced CMOS technology, providing a balance between speed and energy efficiency. This SRAM is suitable for use in embedded systems, portable devices, and other applications where fast memory access and low power consumption are critical.

Applications

  • Embedded systems requiring fast memory access
  • Portable devices such as handheld computers and mobile phones
  • Cache memory for microprocessors
  • Data logging systems
  • Industrial control equipment

Features

  • Fast Access Time: Offers a 70ns access time for quick data retrieval.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply for easy integration.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels for seamless interface with other components.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.
  • Compact Package: Available in compact package options for space-constrained applications.

Benefits

  • Improved System Performance: Fast access time enhances system performance by reducing memory access latency.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Simplified Integration: Single power supply and TTL compatibility simplify system design and integration.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.
  • Space Savings: Compact package options enable use in space-constrained applications.

Technical Specifications

The SRM2B256SLCX70 operates with a 3.3V power supply and boasts a 70ns access time. It is designed for low-power operation and is available in various package options to suit different application needs. The device's CMOS technology contributes to its low power consumption and high-speed performance. Refer to the product datasheet for detailed electrical characteristics and package dimensions.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess