EN
  • EN
  • DE

AD7466BRTZ-R2

Part No AD7466BRTZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1.6V LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 1.6 V ~ 3.6 V
Voltage - Supply, Digital 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 767324-AD7466BRTZ-R2
Popularity Medium
Supply and Demand Status Limited
Family Name AD7466
Introduction Date July 16, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7466BRTZ-R2 CAD Model

Description

AD7466BRTZ-R2

Manufacturer: Analog Devices Inc.

AD7466BRTZ-R2 Product Image

The AD7466BRTZ-R2 is a superior 12-bit, high-speed, low-power, successive approximation analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This particular model comes in a compact SOT-23 6-lead package, making it an ideal choice for space-constrained applications. The device operates from a single 2.7 V to 5.5 V power supply and features a sample rate of up to 1 MSPS (mega-samples per second), providing a perfect balance between speed and power consumption.

The AD7466BRTZ-R2 boasts an impressive set of features, including a wide input bandwidth that allows the ADC to handle high-speed signals without significant distortion. It also features a versatile SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital systems. The ADC's no missing codes performance and high SNR (Signal-to-Noise Ratio) ensure accurate and reliable digital representations of the analog input signal.

Designed for applications that demand high dynamic performance, the AD7466BRTZ-R2 is suitable for battery-powered devices, medical instruments, and industrial control systems. Its power-down mode significantly reduces power consumption when the device is not in active conversion, further extending battery life in portable applications. This ADC also includes a track-and-hold circuit that simplifies the design of the analog input stage and reduces the complexity of the signal conditioning circuitry.

With its robust design and high functionality, the AD7466BRTZ-R2 from Analog Devices Inc. represents a reliable and efficient solution for a wide range of data acquisition needs. Its combination of speed, power efficiency, and compact form factor makes it an excellent choice for designers looking to enhance the performance of their systems without compromising on space or power.

For pricing and availability, please contact authorized distributors or visit the Analog Devices Inc. website.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7351 $50.2053
8+ $13.7314 $109.8512
12+ $13.3023 $159.6276
16+ $12.8732 $205.9712
21+ $12.4441 $261.3261
27+ $11.1568 $301.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess