EN
  • EN
  • DE

TMD0507-2A

Part No TMD0507-2A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MICROWAVE POWER MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270713-TMD0507-2A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMD0507-2A CAD Model

Description

The TMD0507-2A is a transient voltage suppressor (TVS) diode array designed by Toshiba Semiconductor and Storage, primarily intended for protecting sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in various consumer and industrial applications to enhance the reliability and longevity of electronic circuits.

Applications

  • Mobile phones and smartphones: Protection of I/O ports and other sensitive interfaces from ESD.
  • Tablets and laptops: Safeguarding against voltage transients on data lines and power inputs.
  • USB interfaces: Protecting USB ports from ESD strikes.
  • HDMI interfaces: Preventing damage to HDMI ports from voltage surges.
  • Networking equipment: Protecting Ethernet ports and other communication interfaces.

Features

  • Low clamping voltage: Minimizes the voltage that sensitive components are exposed to during a transient event.
  • Fast response time: Quickly clamps transient voltages, preventing damage to protected circuits.
  • Low capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Compact package: Allows for easy integration into space-constrained electronic designs.
  • High ESD protection capability: Provides robust protection against electrostatic discharge.

Benefits

  • Improved device reliability: Protects electronic components from ESD and other transient voltage events, extending the lifespan of electronic devices.
  • Reduced warranty costs: Prevents field failures due to ESD damage, lowering warranty expenses.
  • Enhanced system performance: Ensures stable and reliable operation of electronic circuits.
  • Simplified circuit design: Easy to implement protection solution.
  • Compliance with industry standards: Meets industry standards for ESD protection.

Additional Details

The TMD0507-2A features a multi-channel configuration, allowing it to protect multiple lines simultaneously. Its low clamping voltage ensures that the voltage seen by protected components remains within safe limits during a transient event. The fast response time of the diode array enables it to quickly clamp transient voltages, preventing damage to sensitive circuits. The low capacitance of the device makes it suitable for use in high-speed data transmission applications, where signal integrity is critical. Consult the datasheet for electrical characteristics and recommended application circuits to ensure optimal performance and protection.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess