EN
  • EN
  • DE

XV-8000CB 50.300000KHZ

Part No XV-8000CB 50.300000KHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 411116-XV-8000CB 50.300000KHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XV-8000CB 50.300000KHZ CAD Model

Description

The XV-8000CB 50.300000KHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators like the XV-8000CB provide a stable and accurate timing signal for various electronic applications. This particular model operates at a frequency of 50.300000 kHz.

Applications

  • Microcontrollers: Serves as a clock source for microcontrollers, ensuring precise execution of instructions.
  • Real-Time Clocks (RTC): Provides a stable timekeeping signal for RTC circuits in devices requiring accurate time tracking.
  • Low-Frequency Signal Generation: Used in applications requiring precise low-frequency signals.
  • Metering Devices: Integrated into metering devices for accurate time-based measurements.
  • Data Acquisition Systems: Provides timing signals for data acquisition systems to ensure accurate sampling and synchronization.

Features

  • Frequency: Operates at a frequency of 50.300000 kHz.
  • High Stability: Offers high frequency stability, minimizing deviations from the specified frequency over temperature and time.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices and energy-efficient applications.
  • Compact Size: Available in a small package for easy integration into compact devices.
  • RoHS Compliant: Compliant with RoHS standards, ensuring it is free from hazardous substances.

Benefits

  • Accurate Timing: Provides precise and reliable timing signals for electronic circuits.
  • Stable Performance: Maintains stable frequency output over a range of operating conditions, ensuring consistent performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact size and standard packaging simplify integration into various electronic designs.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness and adherence to regulatory standards.

Additional Details

The XV-8000CB 50.300000KHZ is typically housed in a ceramic package. It is designed to operate within a specific temperature range to maintain its performance characteristics. The oscillator requires a power supply voltage, commonly 3.3V or 5V, and outputs a square wave signal. Frequency stability is a key parameter, specified in parts per million (PPM), indicating the maximum frequency deviation under different operating conditions.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,237 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess