EN
  • EN
  • DE

TCO-711JTC

Part No TCO-711JTC
Manufacturer Epson ToYoCom
Catalog Electronic Wholesale
Description TCO-711JT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson ToYoCom
Win Source Part Number 1265646-TCO-711JTC
Manufacturer Homepage www.epsontoyocom.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCO-711JTC CAD Model

Description

The TCO-711JTC is a temperature compensated crystal oscillator (TCXO) manufactured by Epson Toyocom. These oscillators are designed to provide a stable and accurate frequency output, even when subjected to variations in temperature. The temperature compensation circuitry ensures that the frequency drift is minimized, making it suitable for applications where precise timing and frequency stability are essential.

Applications:

  • GPS receivers: Providing a stable reference frequency for accurate positioning.
  • Wireless communication systems: Generating reference frequencies for transceivers and base stations.
  • Timing and synchronization equipment: Providing precise timing signals for network synchronization.
  • Test and measurement instruments: Generating stable clock signals for accurate measurements.
  • Industrial control systems: Providing reliable timing signals for process control applications.

Features:

  • Temperature compensated crystal oscillator (TCXO): Provides stable frequency output over a wide temperature range.
  • High frequency stability: Minimizes frequency drift due to temperature variations.
  • Low power consumption: Conserves energy in battery-powered applications.
  • Small package size: Reduces board space requirements.
  • Wide operating temperature range: Operates reliably in various environmental conditions.

Benefits:

  • Accurate timing: Provides precise timing signals for reliable system operation.
  • Stable frequency output: Minimizes frequency drift, ensuring consistent performance.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Compact design: Saves space in densely populated circuit boards.
  • Robust performance: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details:

The TCO-711JTC is typically available in a surface mount package. The exact frequency stability, frequency range, supply voltage, and operating temperature range vary depending on the specific model. Consult the device datasheet for detailed specifications. TCXOs require a stable supply voltage for optimal performance. They are sensitive to mechanical shock and vibration and should be handled with appropriate precautions.

The TCO-711JTC's combination of high frequency stability, low power consumption, and compact size makes it a suitable choice for a wide range of timing and frequency control applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess