EN
  • EN
  • DE

V23529-E1104-C215

Part No V23529-E1104-C215
Manufacturer ERNI Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ERNI Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841933-V23529-E1104-C215
Ultra Librarian 3D Model Ultra Librarian V23529-E1104-C215 CAD Model

Description

The V23529-E1104-C215 is a connector component manufactured by ERNI Electronics. This connector is engineered to provide reliable and efficient signal transmission in various electronic applications. It is designed for robust performance and ease of integration into different systems.

Applications:

  • Telecommunications Equipment: Utilized in network devices, routers, and switches for signal connectivity.
  • Industrial Automation: Employed in control systems, PLCs, and industrial computers for data transmission.
  • Medical Devices: Integrated into medical equipment for secure and reliable connections.
  • Automotive Electronics: Used in automotive control units, infotainment systems, and sensor interfaces.
  • Data Storage Systems: Applied in servers, storage arrays, and data centers for high-speed data transfer.

Features:

  • High-Density Design: Allows for a large number of connections in a compact form factor.
  • Robust Construction: Provides durability and resistance to vibration, shock, and environmental factors.
  • Secure Mating: Ensures a reliable connection to prevent signal loss or interruption.
  • Low Insertion Force: Simplifies the mating process and reduces wear on the connector.
  • Gold-Plated Contacts: Enhances conductivity and resistance to corrosion.

Benefits:

  • Reliable Signal Transmission: Ensures consistent and accurate data transfer.
  • Increased System Performance: Optimizes signal integrity and minimizes signal degradation.
  • Reduced Downtime: Minimizes connection failures and extends the lifespan of equipment.
  • Enhanced Durability: Withstands harsh operating conditions and maintains performance over time.
  • Simplified Installation: Allows for quick and easy integration into existing systems.

Additional Details:

The V23529-E1104-C215 connector typically features a pitch of 2.54mm and is available in various pin counts. It is designed to meet industry standards for electrical performance and environmental compliance. The connector body is constructed from high-temperature thermoplastic material, ensuring compatibility with reflow soldering processes. The operating temperature range is typically from -55°C to +125°C. The connector is RoHS compliant and halogen-free, meeting environmental regulations. The insulation resistance is typically greater than 1000 MΩ, and the dielectric withstanding voltage is rated at 500 VAC.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess