EN
  • EN
  • DE

SLP100-177-01

Part No SLP100-177-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP100
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.090" (2.29mm)
Rivet Length 0.257" (6.53mm)
Head Diameter 0.210" (5.33mm)
Head Height 0.051" (1.30mm)
Hole Diameter 0.098" (2.49mm)
Grip Range 0.177" (4.50mm)
Color Natural
Material Nylon
Base Product Number SLP100
Other Names 61124004,RPC5077,SLP100-177-01,SLP100-177-01R,SLP10017701
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275174-SLP100-177-01
Ultra Librarian 3D Model Ultra Librarian SLP100-177-01 CAD Model

Description

The Richco SLP100 snap lock pin is a hardware accessory used in riveting applications.

  • Material: Nylon
  • Rivet Diameter: 0.090 inches (2.29mm)
  • Rivet Length: 0.257 inches (6.53mm)
  • Head Diameter: 0.210 inches (5.33mm)
  • Head Height: 0.051 inches (1.30mm)
  • Grip Range: 0.177 inches (4.50mm)
  • Color: Natural
  • Packaging: Bulk
  • Standard Package: 1,000 pieces per standard package

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
33
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
Essentra Components
SNAP LOCK PIN 0.708" NYLON NRTL / 0.090" (2.29mm) Snap Lock Pin 0.638" (16.21mm) Grip Range Nylon
Need more? Email Us
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2593 $58.3425
545+ $0.2129 $116.0305
845+ $0.2062 $174.2390
1,160+ $0.1995 $231.4200
1,500+ $0.1929 $289.3500
2,005+ $0.1729 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess