EN
  • EN
  • DE

17-21/BHC-AN1P1/3T

Part No 17-21/BHC-AN1P1/3T
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0805
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750956-17-21/BHC-AN1P1/3T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 17-21/BHC-AN1P1/3T CAD Model

Description

The Everlight 17-21/BHC-AN1P1/3T is a through-hole LED designed for general indicator applications. This LED offers a combination of moderate brightness, a wide viewing angle, and a robust package, making it suitable for a range of applications where reliable visual indication is required. It utilizes advanced LED technology to ensure consistent performance and a long operational lifespan.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, appliances, and equipment.
  • Panel Indicators: Employed in panel indicators for instrumentation, control systems, and monitoring devices.
  • Status Indicators: Utilized as status indicators in electronic systems and communication equipment.
  • Diagnostic Indicators: Integrated into diagnostic equipment for visual alerts and status information.
  • General Illumination: Used for general illumination in small-scale lighting applications.

Features:

  • Through-Hole Mounting: Designed for through-hole mounting, ensuring a robust and reliable mechanical connection.
  • Moderate Brightness: Provides a moderate level of luminous intensity for clear visibility.
  • Wide Viewing Angle: Offers a wide viewing angle, allowing for easy observation from various perspectives.
  • Robust Package: Designed to withstand environmental conditions and mechanical stress.
  • Long Operational Life: Offers a long operational life, reducing maintenance and replacement costs.

Benefits:

  • Reliable Indication: Provides a clear and reliable visual indication for various applications.
  • Easy Installation: Through-hole mounting simplifies installation and ensures a secure connection.
  • Wide Visibility: Wide viewing angle allows for easy observation from different perspectives.
  • Durable Performance: Robust package withstands environmental conditions and mechanical stress.
  • Energy Efficiency: Low power consumption contributes to energy savings.

Additional Details:

The Everlight 17-21/BHC-AN1P1/3T LED is available in different colors. The device's electrical characteristics, including forward voltage and forward current ratings, must be considered during circuit design. It is RoHS compliant, ensuring it meets environmental standards. The LED's thermal resistance is designed for efficient heat dissipation. The lead frame is typically constructed from materials that provide good solderability. The specific color temperature, luminous intensity, and viewing angle are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess