EN
  • EN
  • DE

27-21/GHC-YR1S2M/3C

Part No 27-21/GHC-YR1S2M/3C
Manufacturer Everlight Electronics Co Ltd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1539+Rohs
Reference case LED
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 721409-27-21/GHC-YR1S2M/3C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 27-21/GHC-YR1S2M/3C CAD Model

Description

The 27-21/GHC-YR1S2M/3C is a green LED manufactured by Everlight Electronics. This LED is designed for applications requiring a visible green light source, such as indicator lights, backlighting, and general illumination. The device is known for its high luminous intensity and long operational life.

Applications:

  • Indicator Lights: Used in electronic devices for status indication.
  • Backlighting: Provides illumination for LCD screens and keypads.
  • General Illumination: Used in small-scale lighting applications.
  • Automotive Lighting: Utilized in dashboards and interior lighting.
  • Industrial Equipment: Found in control panels and signaling devices.

Features:

  • Green Emission: Produces a bright green light output.
  • High Luminous Intensity: Ensures clear visibility.
  • Long Operational Life: Offers extended performance.
  • Compact Size: Enables integration into space-constrained designs.
  • Low Power Consumption: Provides energy-efficient operation.

Benefits:

  • Clear Visual Indication: Easily visible green light for effective signaling.
  • Energy Efficiency: Minimizes power usage in various applications.
  • Extended Lifespan: Reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of electronic devices.

Additional Details:

The 27-21/GHC-YR1S2M/3C is typically packaged for surface mount assembly, allowing for automated manufacturing processes. It's crucial to adhere to the manufacturer's recommended soldering profile during assembly to ensure long-term reliability. The electrical and optical characteristics, such as forward voltage, luminous intensity, and viewing angle, can be found in the official datasheet provided by Everlight Electronics. The LED should be operated within its specified forward current limits to prevent damage and ensure optimal performance. Proper current limiting resistors should always be used.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0587 $50.1885
2,075+ $0.0482 $100.0150
3,215+ $0.0467 $150.1405
4,425+ $0.0452 $200.0100
5,725+ $0.0437 $250.1825
7,675+ $0.0391 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,430 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess