EN
  • EN
  • DE

EL357(B)(TA)

Part No EL357(B)(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 80 V
Max Collector Current 80 mA
Max Input Current 50 mA
Maximum Operating Temperature 110 °C
Max Power Dissipation 70 mW
Min Operating Temperature -55 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 997169-EL357(B)(TA)
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL357(B)(TA) CAD Model

Description

The EL357(B)(TA) is an electronic component manufactured by Everlight Electronics Co Ltd.

  • Packaging: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 110 °C
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Minimum Operating Temperature: -55 °C
  • Max Power Dissipation: 70 mW
  • Collector-Emitter Voltage (VCEO): 80 V
  • Max Collector Current: 80 mA
  • Collector-Emitter Saturation Voltage: 200 mV
  • Max Input Current: 50 mA

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess