EN
  • EN
  • DE

ELD213

Part No ELD213
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description 8 PIN SOP PHOTOTRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171528-ELD213
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ELD213 CAD Model

Description

The ELD213 is a solid state relay (SSR) manufactured by Everlight Electronics Co. Ltd. It is designed for use in applications requiring electrical isolation and switching of AC or DC loads. This SSR integrates an infrared emitting diode (IRED), a photodiode array, and a MOSFET output stage to provide a robust and reliable switching solution.

Applications:

  • Industrial Control Systems: Used for switching motors, solenoids, and other industrial loads.
  • Lighting Control: Provides silent and reliable switching of lighting systems.
  • Security Systems: Used in alarm systems and other security devices for switching signals.
  • Automatic Test Equipment (ATE): Switching signals in automated testing systems.
  • Medical Equipment: Provides electrical isolation in sensitive medical devices.

Features:

  • High Isolation Voltage: Ensures excellent electrical isolation between input and output.
  • Zero-Crossing Detection: Reduces electrical noise and inrush current during switching.
  • Low On-Resistance: Minimizes power dissipation and voltage drop.
  • High Surge Capability: Withstands high surge currents without damage.
  • Compact Package: Space-saving design for high-density circuit boards.

Benefits:

  • Electrical Isolation: Protects control circuits from high voltages and transients.
  • Silent Operation: Eliminates the audible noise associated with mechanical relays.
  • Long Lifespan: Solid-state design provides a longer lifespan compared to mechanical relays.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference.
  • High Reliability: Robust design ensures reliable switching performance.

Additional Details:

The ELD213 typically offers an isolation voltage of several kilovolts, providing robust protection. Its low on-resistance minimizes power dissipation, enhancing efficiency. Zero-crossing detection helps to reduce electrical noise and inrush current. The operating temperature range typically extends from -40°C to +85°C, making it suitable for a wide range of environments. The device is generally available in surface-mount (SMD) and through-hole packages. Key electrical characteristics include the load voltage, load current, and control current. The specific values for these parameters will depend on the exact model within the ELD213 series. Due to the solid-state nature of the design, there are no contact bounce issues typical of mechanical relays, further enhancing reliability. Careful consideration of the load characteristics (resistive, inductive, capacitive) is essential for optimal performance and longevity of the SSR.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2541 $115.6155
705+ $0.2460 $173.4300
975+ $0.2379 $231.9525
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess