EN
  • EN
  • DE

PD15-21C/TR8

Part No PD15-21C/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833566-PD15-21C/TR8
Package Tape & Reel (TR)
Product Status Active
Wavelength 940nm
Color - Enhanced Infrared (NIR)
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 20nA
Operating Temperature -25°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Ultra Librarian 3D Model Ultra Librarian PD15-21C/TR8 CAD Model

Description

The PD15-21C/TR8 is a surface-mount (SMD) infrared (IR) emitting diode manufactured by Everlight Electronics Co. Ltd. This LED emits infrared light and is commonly used in remote control systems, light barriers, and other applications requiring non-visible light transmission.

Applications

  • Remote Controls: Used in TV, DVD, and other electronic device remote controls for transmitting commands.
  • Light Barriers: Used in security systems, industrial automation, and other applications to detect object presence.
  • Optical Sensors: Used as a light source for optical sensors in various applications.
  • Infrared Data Communication: Used in IrDA (Infrared Data Association) devices for short-range wireless data transfer.
  • Touch Panels: Used in some touch screen technologies.

Features

  • Infrared Emission: Emits infrared light at a specific wavelength (typically 940nm).
  • High Radiant Intensity: Provides a strong infrared signal for reliable communication.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Wide Viewing Angle: Allows for flexible positioning and alignment.
  • Low Forward Voltage: Operates efficiently with a low voltage supply.

Benefits

  • Reliable Communication: Provides a stable and consistent infrared signal for reliable data transmission.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Long Lifespan: Offers a long operational lifespan for extended use.
  • Energy Efficient: Low forward voltage results in lower power consumption.
  • Versatile Application: Suitable for a wide range of applications requiring infrared light.

Additional Details

The PD15-21C/TR8 has a molded plastic package for durability and environmental protection. The specific peak wavelength, radiant intensity, and other detailed specifications can be found in the Everlight Electronics datasheet. It is important to check the datasheet for the recommended operating conditions and soldering profile.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,335+ $0.0866 $115.6110
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess