EN
  • EN
  • DE

PT5529B/L2-F

Part No PT5529B/L2-F
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR SIDE BLACK RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Everlight Electronics Co Ltd
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Maximum Current Collector 20mA
Current - Dark (Id) (Max) 100nA
Wavelength 940nm
Mounting Through Hole
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Dimension Radial - 3 Leads
Win Source Part Number 283088-PT5529B/L2-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT5529B/L2-F CAD Model

Description

The PT5529B/L2-F is a silicon NPN phototransistor manufactured by Everlight Electronics Co., Ltd. This device is designed for high sensitivity and fast switching speeds, making it suitable for a wide array of applications requiring light detection and conversion to an electrical signal.

Applications:

  • Infrared remote control receivers: Used as a detector for IR signals in remote control systems.
  • Light curtains: Employed in safety systems to detect obstructions based on light beam interruptions.
  • Optical sensors: Utilized in various sensing applications to detect the presence or absence of light.
  • Barcode scanners: Functions as a component in reading barcode patterns by detecting reflected light.
  • Object detection: Integrated into systems that need to detect the presence of objects by sensing changes in light.

Features:

  • High sensitivity: Offers excellent response to low-level light signals.
  • Fast switching speed: Enables quick detection and response to changes in light intensity.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Compact package: Allows for easy integration into space-constrained applications.
  • NPN silicon phototransistor: Provides reliable and consistent performance.

Benefits:

  • Improved system performance: High sensitivity and fast switching speeds enhance the accuracy and responsiveness of light-sensing systems.
  • Versatile application: Can be used in a broad range of light detection and conversion applications.
  • Reliable operation: The NPN silicon structure ensures stable and consistent performance over time.
  • Easy integration: The compact package facilitates straightforward incorporation into existing and new designs.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details:

The PT5529B/L2-F phototransistor operates based on the principle that incident light generates electron-hole pairs within the silicon material. These carriers are then amplified by the transistor structure, resulting in a proportional output current. The device's sensitivity is carefully tuned to maximize its response to specific wavelengths of light. Its lead-free design aligns with environmental standards.

Key parameters include collector-emitter voltage, collector current, and power dissipation. The spectral response is typically centered around the infrared region, making it ideal for IR-based applications. The device's packaging is designed to facilitate efficient light collection while maintaining robust mechanical integrity.

You May Also Be Interested in

LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1686
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess