EN
  • EN
  • DE

CLC1006ISO8X

Part No CLC1006ISO8X
Manufacturer Exar Corporation
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AMP VFB SINGLE, 500MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 500MHz
Current - Input Bias 3.2μA
Voltage - Input Offset 10mV
Operating Supply Current 5.5mA
Channel Output Current 200mA
Supply Voltage - Operating 4.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1029390-CLC1006ISO8X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC1006ISO8X CAD Model

Description

The CLC1006ISO8X is a high-speed, low-distortion operational amplifier from Exar Corporation. It is designed for demanding applications that require excellent signal fidelity and high bandwidth.

Applications:

  • High-speed data acquisition systems
  • Video amplifiers
  • Line drivers
  • ADC/DAC buffering
  • Active filters

Features:

  • High slew rate: Typically around 1900 V/µs
  • Wide bandwidth: Around 1.7 GHz
  • Low distortion: -90dBc THD at 10 MHz
  • Low input voltage noise: 1.3 nV/√Hz
  • Single supply operation: 3V to 5.5V
  • Output voltage swing rail-to-rail
  • Shutdown Mode

Benefits:

  • Excellent signal fidelity: Low distortion ensures accurate signal amplification.
  • High-speed performance: Wide bandwidth and high slew rate enable use in demanding applications.
  • Low noise: Minimizes unwanted noise in sensitive applications.
  • Ease of use: Single supply operation simplifies power supply requirements.
  • Compact size: Typically available in a small form factor package.
  • Shutdown Mode: Reduced power consumption when the device is not in use.

Additional Details:

The CLC1006ISO8X is available in an SOIC-8 package. The amplifier is stable at a gain of 2 or greater. It is characterized for operation over the industrial temperature range (-40°C to +85°C). The high slew rate allows for faithful reproduction of fast-changing signals. The rail-to-rail output swing maximizes the dynamic range. The low input noise ensures minimal impact on the signal-to-noise ratio. The shutdown mode can be controlled by a digital input pin, allowing the amplifier to be disabled when not needed, saving power. For detailed electrical characteristics, application circuits, and PCB layout recommendations, refer to the device datasheet from Exar Corporation.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess