EN
  • EN
  • DE

SP522CA

Part No SP522CA
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Low-Cost Programmable Multi-Protocol Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337336-SP522CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP522CA CAD Model

Description

The SP522CA is a multi-channel serial transceiver manufactured by Exar Corporation. This device is designed to facilitate reliable data communication across various interfaces, making it suitable for a wide range of industrial and commercial applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment for serial communication.
  • Point-of-Sale (POS) Systems: Implemented in POS terminals for interfacing with peripherals like barcode scanners and receipt printers.
  • Networking Equipment: Employed in network devices for serial communication ports.
  • Medical Devices: Used in medical equipment for data transmission and control.
  • Instrumentation: Integrated into test and measurement instruments for data acquisition and control.

Features:

  • Multiple Transceivers: Incorporates multiple RS-232 transceivers in a single package.
  • Data Rates: Supports data rates up to 120 kbps or higher, depending on the configuration.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation.
  • ESD Protection: Offers electrostatic discharge (ESD) protection to enhance device reliability.
  • Single Supply Voltage: Operates from a single power supply voltage, simplifying system design.
  • Shutdown Mode: Includes a shutdown mode to further reduce power consumption when not in use.
  • Internal Charge Pump: Features an integrated charge pump to generate the required RS-232 voltage levels from the single supply.

Benefits:

  • Reduced Board Space: Integration of multiple transceivers reduces the required board space, allowing for more compact designs.
  • Simplified Design: The single supply voltage and internal charge pump simplify system design and reduce component count.
  • Improved Reliability: ESD protection enhances device reliability and prevents damage from voltage surges.
  • Lower Power Consumption: Low power consumption extends battery life in portable applications and reduces overall system power consumption.
  • Cost-Effective Solution: The integrated design reduces the need for external components, resulting in a more cost-effective solution.

Additional Details:

The SP522CA is typically available in surface-mount packages, facilitating automated assembly. Detailed specifications, including voltage levels, data rates, and timing characteristics, are available in the Exar Corporation datasheet. The device is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. Proper decoupling capacitors are recommended for stable operation. Consult the datasheet for recommended layout practices to minimize noise and ensure signal integrity.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess