EN
  • EN
  • DE

SP6213EC5-3.3

Part No SP6213EC5-3.3
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, SC-70, 100mA CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192194-SP6213EC5-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6213EC5-3.3 CAD Model

Description

The SP6213EC5-3.3 is a low dropout (LDO) linear regulator from Exar Corporation, designed to provide a stable 3.3V output voltage. It is suitable for various applications requiring a regulated voltage source with low noise and high efficiency. The device features low quiescent current and is stable with ceramic output capacitors, making it ideal for portable and battery-powered applications.

Applications

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Wireless Modules: Powers wireless communication modules such as Bluetooth and Wi-Fi.
  • Portable Electronics: Used in battery-powered devices like MP3 players and handheld gaming consoles.
  • Sensor Power: Supplies a stable voltage to sensors for accurate measurements.
  • Real-Time Clocks (RTC): Provides a clean power source for RTCs to maintain accurate timekeeping.

Features

  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • Stable with Ceramic Capacitors: Supports the use of ceramic capacitors for improved stability and reduced noise.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.

Benefits

  • Extended Battery Life: Low quiescent current helps to maximize battery life in portable devices.
  • Reliable Performance: Stable output voltage ensures reliable operation of connected components.
  • Simplified Design: Requires minimal external components, making it easy to integrate into various systems.
  • Enhanced System Protection: Over-current, short-circuit, and thermal shutdown features protect the regulator and load.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The SP6213EC5-3.3 typically comes in a small SOT23-5 package. The input voltage range is typically between 3.3V and 6V. External components, such as input and output capacitors, are required for stable operation. The regulator is designed to be stable with low-ESR ceramic output capacitors, which contribute to improved transient response and reduced output noise. The device also includes thermal overload protection, which shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage to the device. The low dropout voltage characteristic allows for efficient regulation even when the input voltage is only slightly higher than the desired 3.3V output voltage.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess