EN
  • EN
  • DE

SP7614AEC6-L/TR

Part No SP7614AEC6-L/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description 2-4 Channel Low Dropout Linear LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337810-SP7614AEC6-L/TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP7614AEC6-L/TR CAD Model

Description

The SP7614AEC6-L/TR is a high-performance synchronous step-down (buck) regulator from Exar Corporation. This regulator is designed to efficiently convert a higher input voltage to a lower output voltage with a high level of integration and a minimal number of external components. The "-L/TR" suffix typically indicates that the part is lead-free and comes in tape and reel packaging, suitable for automated assembly processes. It's a robust and reliable solution for various power management applications, providing stable and efficient power delivery.

Applications:

  • Point-of-Load (POL) Regulators: Powering various electronic sub-systems in industrial and commercial equipment.
  • Embedded Systems: Providing regulated power for microcontrollers, processors, and memory in embedded applications.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Industrial Controls: Providing stable power for control systems, sensors, and actuators in industrial automation.
  • FPGA and DSP Power: Efficiently powering Field-Programmable Gate Arrays (FPGAs) and Digital Signal Processors (DSPs).

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a high-side and low-side MOSFET.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, offering flexibility in power supply design.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the regulator and downstream components from damage due to excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting sensitive loads.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating to prevent damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off using an external signal, providing power management capabilities.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Lead-Free: Compliant with RoHS standards, reducing environmental impact.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in higher efficiency and reduced heat dissipation.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of powered devices.
  • Robust Protection: Built-in protection features prevent damage due to overcurrent, overvoltage, and overheating.
  • Simplified Design: Requires a minimal number of external components, simplifying the design process and reducing BOM cost.
  • Flexible Application: Wide input voltage range and adjustable output voltage make it suitable for a variety of applications.
  • Improved Reliability: Protection features extend the lifespan of the regulator and the powered devices.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.
  • Automated Assembly: Tape and reel packaging facilitates efficient manufacturing processes.

Additional Details:

The SP7614AEC6-L/TR typically includes features such as internal compensation to simplify design and reduce external component count. The switching frequency is optimized for efficiency and transient response. The device is designed for use in environments requiring robust and reliable power conversion. Consult the datasheet for precise specifications, including input voltage range, output voltage range, switching frequency, efficiency curves, and thermal characteristics. Specific packaging details and operating temperature ranges are also found within the datasheet.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
EPCOS (TDK)
Need more? Email Us
Panjit
Lowest to $6.9300
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess