EN
  • EN
  • DE

SPX1581T5

Part No SPX1581T5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 5A Ultra Low Dropout Voltage Regulator Fast Response, Adjustable & Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192496-SPX1581T5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1581T5 CAD Model

Description

The SPX1581T5 is a low dropout (LDO) linear regulator from Exar Corporation, designed to deliver a fixed 5V output voltage with a capability of sourcing up to 1.5A. This regulator is commonly used in applications that require a stable and regulated voltage source, such as post-regulation for switching power supplies, powering microprocessors, and various battery-powered devices. It features built-in protection mechanisms to ensure reliable operation and prevent damage under fault conditions.

Applications

  • Post Regulation for Switching Power Supplies: Improves the output quality of switching power supplies by providing a cleaner and more stable 5V output.
  • Microprocessor and Microcontroller Power: Provides a reliable and stable 5V supply for microprocessors and microcontrollers.
  • Battery-Powered Equipment: Enhances battery life due to its low dropout voltage and efficient operation.
  • Industrial Control Systems: Powers sensitive components in industrial control and automation systems.
  • Consumer Electronics: Used in various consumer electronic devices requiring a stable 5V supply.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Fixed 5V Output: Delivers a precise and stable 5V output voltage.
  • 1.5A Output Current: Can supply up to 1.5A of output current.
  • Over Current Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the die temperature exceeds safe limits.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits

  • Stable and Reliable Power: Ensures consistent operation of connected devices with a stable 5V supply.
  • Extended Battery Life: Low dropout voltage and efficient operation extend battery life in portable applications.
  • Robust Protection: Built-in protection features enhance system reliability.
  • High Current Capability: Capable of powering devices that require up to 1.5A of current.
  • Simplified Design: Fixed output voltage simplifies circuit design.

The SPX1581T5 is typically available in a TO-220 package, which is suitable for heat dissipation. Proper heat sinking is often necessary to ensure the regulator operates within its safe temperature range, especially at higher input voltages and output currents. External capacitors are required on both the input and output for stable operation. These capacitors help to filter noise and ensure a clean 5V output. The internal circuitry is designed to minimize ripple and noise, making it suitable for sensitive electronic components that require a stable voltage source.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7145 $60.7325
200+ $0.5863 $117.2600
310+ $0.5680 $176.0800
425+ $0.5497 $233.6225
545+ $0.5313 $289.5585
730+ $0.4763 $347.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess