EN
  • EN
  • DE

SPX1582T-5.0

Part No SPX1582T-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192500-SPX1582T-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1582T-5.0 CAD Model

Description

The SPX1582T-5.0 is a dual low dropout (LDO) linear regulator from Exar Corporation, providing two independent 800mA outputs at a fixed 5.0V. This dual regulator is designed for applications requiring multiple regulated voltage sources, such as post-regulation for switching power supplies, microprocessor power supplies, and various portable devices. The SPX1582T-5.0 includes protection features to ensure reliable operation and prevent damage under fault conditions.

Applications

  • Post Regulation for Switching Power Supplies: Provides clean and stable 5V outputs for multiple loads in a system.
  • Microprocessor and Microcontroller Power: Supplies stable power to multiple microprocessors or microcontrollers.
  • Battery-Powered Devices: Extends battery life in portable devices with low dropout voltage and efficient regulation.
  • Industrial Control Systems: Powers multiple sensors and actuators in industrial control applications.
  • Consumer Electronics: Used in devices requiring multiple regulated 5V supplies, like audio amplifiers and interface circuits.

Features

  • Dual Output: Provides two independent 5V outputs.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • 800mA Output Current per Channel: Each channel can supply up to 800mA of output current.
  • Over Current Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the die temperature exceeds safe operating limits.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on either output.

Benefits

  • Multiple Regulated Voltages: Provides two independent 5V outputs from a single device.
  • Stable and Accurate Voltage: Ensures consistent and reliable operation of connected devices.
  • Increased Battery Life: Low dropout voltage maximizes battery utilization in portable applications.
  • Robust Protection: Over current, thermal shutdown, and short circuit protection enhance system reliability.
  • Efficient Power Management: Minimizes power loss, resulting in greater energy efficiency.

The SPX1582T-5.0 typically comes in a TO-220 package, which allows for effective heat dissipation. It's essential to use proper heat sinking, especially when operating at high input voltages or output currents. External capacitors on both the input and outputs are required for stable operation. The regulator's internal circuitry is designed to minimize noise and ripple, ensuring clean 5V outputs. This makes it a suitable choice for powering multiple sensitive electronic components requiring a stable voltage source.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess