EN
  • EN
  • DE

SPX2810AR

Part No SPX2810AR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192545-SPX2810AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810AR CAD Model

Description

The SPX2810AR is a low dropout (LDO) regulator from Exar Corporation, designed to provide a stable and regulated voltage supply for various electronic circuits. It is known for its low dropout voltage, which allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it suitable for battery-powered applications and systems where voltage headroom is limited.

Applications:

  • Battery-powered equipment: Due to its low dropout voltage, the SPX2810AR is well-suited for devices running on batteries, ensuring stable operation even as the battery discharges.
  • Post Regulation for Switching Power Supplies: It can be used to provide a clean and stable voltage output after a switching power supply.
  • Linear Regulator Applications: General purpose linear regulation where a stable output voltage is required.
  • Motherboard Applications: Powering sensitive components requiring stable voltage.

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-to-output voltage differential.
  • Fixed Output Voltage: Provides a stable and pre-set output voltage without the need for external adjustments.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Short Circuit Protection: Protects the regulator against short circuit conditions.

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable voltage output, ensuring optimal performance of connected devices.
  • Extended Battery Life: Low dropout voltage and high efficiency help extend battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential damage.
  • Simplified Design: Fixed output voltage eliminates the need for external components for voltage adjustment, simplifying circuit design.
  • Compact Footprint: Available in small packages, suitable for space-constrained applications.

Additional Details:

The SPX2810AR typically comes in a variety of fixed output voltages (e.g., 2.5V, 3.3V, 5V). It operates over a wide input voltage range and is designed for ease of use with minimal external components required. The device’s internal circuitry includes precision voltage references and error amplifiers to maintain accurate output voltage regulation. The regulator is designed to be stable with ceramic output capacitors, which are preferred for their small size and low ESR (Equivalent Series Resistance).

Consult the specific datasheet for detailed electrical characteristics, thermal resistance, package dimensions, and recommended operating conditions. Ensure appropriate heat sinking is implemented if the regulator is expected to dissipate significant power to prevent overheating.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess